150MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | DSC1103NI5-150.0000T-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 6-VDFN |
| Features / Standards | Lead-Free |
| Frequency Stability | 10 ppm |