Microchip Technology, Inc. Crystals, Oscillators, Resonators- Oscillators DSC1103CL5-100.0000

Description
Manufacturer: Microchip Technology Category: Crystals, Oscillators, Resonators- Oscillators Series: DSC1103 Package: Tube Product Status: Active Base Resonator: MEMS Type: XO (Standard) Frequency: 100 MHz Function: Standby (Power Down) Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Category: Crystals, Oscillators, Resonators- Oscillators Series: DSC1103 Package: Tube Product Status: Active Base Resonator: MEMS Type: XO (Standard) Frequency: 100 MHz Function: Standby (Power Down) Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators- Oscillators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators- Oscillators
Crystals, Oscillators, Resonators- Oscillators
Manufacturer: Microchip Technology Category: Crystals, Oscillators, Resonators- Oscillators Series: DSC1103 Package: Tube Product Status: Active Base Resonator: MEMS Type: XO (Standard) Frequency: 100 MHz Function: Standby (Power Down) Mounting Type: Surface Mount

Manufacturer: Microchip Technology
Category: Crystals, Oscillators, Resonators- Oscillators
Series: DSC1103
Package: Tube
Product Status: Active
Base Resonator: MEMS
Type: XO (Standard)
Frequency: 100 MHz
Function: Standby (Power Down)
Mounting Type: Surface Mount

Buy Now Datasheet
Oscillators - 150-DSC1103CL5-100.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 100.0000MHZ LVDS SMD

MEMS OSC XO 100.0000MHZ LVDS SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 150-DSC1103CL5-100.0000-ND
Product Name Crystals, Oscillators, Resonators- Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Frequency 100 MHz
Package / Form Factor Surface Mount; 6-VDFN
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC245-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
2 suppliers
Programmable Timers and Oscillators - CY2X014FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details