Microchip Technology, Inc. Oscillators - DSC1103CI5-075.0300 DSC1103CI5-075.0300

Description
Manufacturer: Microchip Technology Win Source Part Number: 869687-DSC1103CI5-07 5.0300 Series: DSC1103 Operating Temperature Range: -40°C ~ 85°C Features: 75.03 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN Package: Tube Package: 6-VDFN Mounting: Surface Mount Family Name: DSC1103 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 110 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 869687-DSC1103CI5-07 5.0300 Series: DSC1103 Operating Temperature Range: -40°C ~ 85°C Features: 75.03 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN Package: Tube Package: 6-VDFN Mounting: Surface Mount Family Name: DSC1103 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 110 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1103CI5-075.0300 - 869687-DSC1103CI5-075.0300 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1103CI5-075.0300
869687-DSC1103CI5-075.0300
Oscillators - DSC1103CI5-075.0300 869687-DSC1103CI5-075.0300
Manufacturer: Microchip Technology Win Source Part Number: 869687-DSC1103CI5-07 5.0300 Series: DSC1103 Operating Temperature Range: -40°C ~ 85°C Features: 75.03 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN Package: Tube Package: 6-VDFN Mounting: Surface Mount Family Name: DSC1103 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 110 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 869687-DSC1103CI5-075.0300
Series: DSC1103
Operating Temperature Range: -40°C ~ 85°C
Features: 75.03 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Package: Tube
Package: 6-VDFN
Mounting: Surface Mount
Family Name: DSC1103
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 110
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Oscillators - 150-DSC1103CI5-075.0300-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 75.0300MHZ LVDS SMD

MEMS OSC XO 75.0300MHZ LVDS SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 869687-DSC1103CI5-075.0300 150-DSC1103CI5-075.0300-ND
Product Name Oscillators - DSC1103CI5-075.0300 Oscillators
Package / Form Factor Surface Mount Surface Mount; 6-VDFN
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Programmable Timers and Oscillators - SE555JG - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-CDIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Surface Mount Oscillators - ECOC-2522-38.880-3HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details