Microchip Technology, Inc. Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers DSC1103CI2-156.2500

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Packaging: Bulk Part Status: Obsolete Frequency: 50MHz ~ 1.218GHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Fixed
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Packaging: Bulk Part Status: Obsolete Frequency: 50MHz ~ 1.218GHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Packaging: Bulk Part Status: Obsolete Frequency: 50MHz ~ 1.218GHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Fixed

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Packaging: Bulk
Part Status: Obsolete
Frequency: 50MHz ~ 1.218GHz
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Frequency Stability: ±20ppm @ 25°C
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Mounting Type: Fixed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0082 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Out of Scope for EU ELV
View Details
Adjustable Resistors - 2383224 - RS Components, Ltd.
Specs
Technology / Construction MetalAlloy; NiCr Alloy
Mounting / Packaging Screw Terminals; Screw
Resistance Range 2000 ohms
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details