Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSC1103CI2-148.5000

Description
Win Source Part Number: 1351617-DSC1103CI2-1 48.5000 Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC1103 Type: XO (Standard) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Frequency: 148.5 MHz Function: Standby (Power Down) Output: LVDS Frequency Stability: ±25ppm Current - Supply (Max): 32mA Voltage - Supply: 2.25V ~ 3.63V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1103 Current - Supply (Disable) (Max): 95µA
Request a Quote Datasheet
Description
Win Source Part Number: 1351617-DSC1103CI2-1 48.5000 Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC1103 Type: XO (Standard) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Frequency: 148.5 MHz Function: Standby (Power Down) Output: LVDS Frequency Stability: ±25ppm Current - Supply (Max): 32mA Voltage - Supply: 2.25V ~ 3.63V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1103 Current - Supply (Disable) (Max): 95µA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1351617-DSC1103CI2-148.5000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1351617-DSC1103CI2-148.5000
Crystals, Oscillators, Resonators - Oscillators 1351617-DSC1103CI2-148.5000
Win Source Part Number: 1351617-DSC1103CI2-1 48.5000 Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC1103 Type: XO (Standard) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Frequency: 148.5 MHz Function: Standby (Power Down) Output: LVDS Frequency Stability: ±25ppm Current - Supply (Max): 32mA Voltage - Supply: 2.25V ~ 3.63V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1103 Current - Supply (Disable) (Max): 95µA

Win Source Part Number: 1351617-DSC1103CI2-148.5000
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC1103
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 110
Frequency: 148.5 MHz
Function: Standby (Power Down)
Output: LVDS
Frequency Stability: ±25ppm
Current - Supply (Max): 32mA
Voltage - Supply: 2.25V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC1103
Current - Supply (Disable) (Max): 95µA

Buy Now Datasheet
Oscillators - 150-DSC1103CI2-148.5000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 148.5000MHZ LVDS SMD

MEMS OSC XO 148.5000MHZ LVDS SMD

Buy Now Datasheet
MEMS OSC XO 148.5000MHZ LVDS SMD

MEMS OSC XO 148.5000MHZ LVDS SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 1351617-DSC1103CI2-148.5000 150-DSC1103CI2-148.5000-ND DSC1103CI2-148.5000
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead Surface Mount; 6-VDFN Surface Mount; Surface Mount
Frequency 148 MHz 148 MHz
Frequency Stability 25 ppm 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data