Microchip Technology, Inc. Oscillators - DSC1103CE1-156.2500T DSC1103CE1-156.2500T

Description
Manufacturer: Microchip Technology Win Source Part Number: 869684-DSC1103CE1-15 6.2500T Series: DSC1103 Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: DSC1103 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DSC1103CE1-156.2500T CT, DSC1103CE1-156.2500T DKR, DSC1103CE1-156.2500T TR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 869684-DSC1103CE1-15 6.2500T Series: DSC1103 Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: DSC1103 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DSC1103CE1-156.2500T CT, DSC1103CE1-156.2500T DKR, DSC1103CE1-156.2500T TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1103CE1-156.2500T - 869684-DSC1103CE1-156.2500T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1103CE1-156.2500T
869684-DSC1103CE1-156.2500T
Oscillators - DSC1103CE1-156.2500T 869684-DSC1103CE1-156.2500T
Manufacturer: Microchip Technology Win Source Part Number: 869684-DSC1103CE1-15 6.2500T Series: DSC1103 Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: DSC1103 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DSC1103CE1-156.2500T CT, DSC1103CE1-156.2500T DKR, DSC1103CE1-156.2500T TR

Manufacturer: Microchip Technology
Win Source Part Number: 869684-DSC1103CE1-156.2500T
Series: DSC1103
Operating Temperature Range: -20°C ~ 70°C
Features: XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-SMD, No Lead
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Family Name: DSC1103
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DSC1103CE1-156.2500TCT, DSC1103CE1-156.2500TDKR, DSC1103CE1-156.2500TTR

Buy Now Datasheet
Oscillators - 150-DSC1103CE1-156.2500T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 156.2500MHZ LVDS SMD

MEMS OSC XO 156.2500MHZ LVDS SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 869684-DSC1103CE1-156.2500T 150-DSC1103CE1-156.2500T-ND
Product Name Oscillators - DSC1103CE1-156.2500T Oscillators
Package / Form Factor Surface Mount Surface Mount; 6-VDFN
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1735881 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillator Crystal - 510ACA114M285AAG - Richardson RFPD
Specs
Frequency 114 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Through Hole Oscillators - ECS-2100AX-196.6 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers