Microchip Technology, Inc. MEMS Oscillators DSC1103BI2-135.0000

Description
Microchip DSC1103BI2-135.0000 Oscillator
Request a Quote Datasheet
Description
Microchip DSC1103BI2-135.0000 Oscillator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
MEMS Oscillators
732160
MEMS Oscillators 732160
Microchip DSC1103BI2-135.0000 Oscillator

Microchip DSC1103BI2-135.0000 Oscillator

Supplier's Site
Oscillators - 150-DSC1103BI2-135.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 135.0000MHZ LVDS SMD

MEMS OSC XO 135.0000MHZ LVDS SMD

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Oscillators Oscillators
Product Number 732160 150-DSC1103BI2-135.0000-ND
Product Name MEMS Oscillators Oscillators
Package / Form Factor VDFN Surface Mount; 6-VDFN
Features / Standards RoHS
Frequency 460 MHz
Frequency Stability 50 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510AAA50M0000CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
Programmable Timers and Oscillators - CD4536BEG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor 16-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S73305-25.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 25 MHz
Frequency Stability 50 ppm
View Details