Microchip Technology, Inc. Oscillators - DSC1103AI5-156.2500 DSC1103AI5-156.2500

Description
Manufacturer: Microchip Technology Win Source Part Number: 917546-DSC1103AI5-15 6.2500 Series: DSC1103 Operating Temperature Range: -40°C ~ 85°C Features: 156.25 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-SMD, No Lead Exposed Pad Package: Tube Package: 6-SMD, No Lead Exposed Pad Mounting: Surface Mount Family Name: DSC1103 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 917546-DSC1103AI5-15 6.2500 Series: DSC1103 Operating Temperature Range: -40°C ~ 85°C Features: 156.25 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-SMD, No Lead Exposed Pad Package: Tube Package: 6-SMD, No Lead Exposed Pad Mounting: Surface Mount Family Name: DSC1103 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1103AI5-156.2500 - 917546-DSC1103AI5-156.2500 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1103AI5-156.2500
917546-DSC1103AI5-156.2500
Oscillators - DSC1103AI5-156.2500 917546-DSC1103AI5-156.2500
Manufacturer: Microchip Technology Win Source Part Number: 917546-DSC1103AI5-15 6.2500 Series: DSC1103 Operating Temperature Range: -40°C ~ 85°C Features: 156.25 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-SMD, No Lead Exposed Pad Package: Tube Package: 6-SMD, No Lead Exposed Pad Mounting: Surface Mount Family Name: DSC1103 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 917546-DSC1103AI5-156.2500
Series: DSC1103
Operating Temperature Range: -40°C ~ 85°C
Features: 156.25 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-SMD, No Lead Exposed Pad
Package: Tube
Package: 6-SMD, No Lead Exposed Pad
Mounting: Surface Mount
Family Name: DSC1103
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Oscillators - 150-DSC1103AI5-156.2500-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 156.2500MHZ LVDS SMD

MEMS OSC XO 156.2500MHZ LVDS SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 917546-DSC1103AI5-156.2500 150-DSC1103AI5-156.2500-ND
Product Name Oscillators - DSC1103AI5-156.2500 Oscillators
Package / Form Factor Surface Mount Surface Mount; 6-VDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2018-500-BN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0002.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details