Microchip Technology, Inc. Oscillators DSC1103AI2-100.0000T

Description
MEMS OSC XO 100.0000MHZ LVDS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 100.0000MHZ LVDS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1103AI2-100.0000T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 100.0000MHZ LVDS SMD

MEMS OSC XO 100.0000MHZ LVDS SMD

Buy Now Datasheet
Oscillators - DSC1103AI2-100.0000T - 917545-DSC1103AI2-100.0000T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1103AI2-100.0000T
917545-DSC1103AI2-100.0000T
Oscillators - DSC1103AI2-100.0000T 917545-DSC1103AI2-100.0000T
Manufacturer: Microchip Technology Win Source Part Number: 917545-DSC1103AI2-10 0.0000T Series: DSC1103 Operating Temperature Range: -40°C ~ 85°C Features: 100 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-SMD, No Lead Exposed Pad Package: Reel - TR Package: 6-SMD, No Lead Exposed Pad Mounting: Surface Mount Family Name: DSC1103 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 917545-DSC1103AI2-100.0000T
Series: DSC1103
Operating Temperature Range: -40°C ~ 85°C
Features: 100 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-SMD, No Lead Exposed Pad
Package: Reel - TR
Package: 6-SMD, No Lead Exposed Pad
Mounting: Surface Mount
Family Name: DSC1103
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC1103AI2-100.0000T-ND 917545-DSC1103AI2-100.0000T
Product Name Oscillators Oscillators - DSC1103AI2-100.0000T
Oscillator Type XO
Package / Form Factor Surface Mount; 6-VDFN Exposed Pad Surface Mount
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556CDG4 - 1269077-TLC556CDG4 - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount
Frequency 2.1 MHz
View Details
3 suppliers
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillator Crystal - 510AAAM100000AAG - Richardson RFPD
Specs
Frequency 0.1000 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers