Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Frequency: 869MHz ~ 2.17GHz
Function: Multiple, NonProgrammable
Output: Ethernet
Voltage - Supply: 3V
Frequency Stability: ±20ppm @ 25°C
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
MEMS OSC XO 125.0000MHZ LVPECL
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 150-DSC1102DI2-125.0000T-ND | |
| Product Name | Connectors,Interconnects | Oscillators |
| Package / Form Factor | 4-SMD, No Lead | Surface Mount; 6-VDFN |
| Frequency | 869 to 2170 MHz | |
| Frequency Stability | 20 ppm | 25 ppm |
| Supply Voltage | 3V | 2.25V ~ 3.63V |