Microchip Technology, Inc. Oscillators DSC1102CI5-040.0000

Description
MEMS OSC XO 40.0000MHZ LVPECL
Request a Quote Datasheet
Description
MEMS OSC XO 40.0000MHZ LVPECL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1102CI5-040.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 40.0000MHZ LVPECL

MEMS OSC XO 40.0000MHZ LVPECL

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Base Resonator: MEMS Function: Multiple, NonProgrammable Output: Ethernet Voltage - Supply: 3.1V ~ 3.5V Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 2920 (7351 Metric)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Base Resonator: MEMS
Function: Multiple, NonProgrammable
Output: Ethernet
Voltage - Supply: 3.1V ~ 3.5V
Frequency Stability: ±20ppm @ 25°C
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 2920 (7351 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC1102CI5-040.0000-ND
Product Name Oscillators Connectors,Interconnects
Oscillator Type XO
Package / Form Factor Surface Mount; 6-VDFN 2920 (7351 Metric)
Frequency Stability 10 ppm 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE556D - 081967-NE556D - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC
Frequency 0.1000 MHz
View Details
3 suppliers
Oscillators - XC238-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details