Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSC1102AI2-156.2540T

Description
Win Source Part Number: 1034832-DSC1102AI2-1 56.2540T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1102 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 156.254 MHz Function: Standby (Power Down) Output: LVPECL Frequency Stability: ±25ppm Current - Supply (Max): 58mA Current - Supply (Disable) (Max): 95µA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Alternative Parts (Cross-Reference): DSC1122CI2-156.2500T ; DSC1122BI2-156.2500; DSC1122CI2-156.2500; ASFLMPLP-156.250MHZ- LR-T; 511ABA156M250AAGR; 511ABA156M250BAG; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1102
Request a Quote Datasheet
Description
Win Source Part Number: 1034832-DSC1102AI2-1 56.2540T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1102 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 156.254 MHz Function: Standby (Power Down) Output: LVPECL Frequency Stability: ±25ppm Current - Supply (Max): 58mA Current - Supply (Disable) (Max): 95µA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Alternative Parts (Cross-Reference): DSC1122CI2-156.2500T ; DSC1122BI2-156.2500; DSC1122CI2-156.2500; ASFLMPLP-156.250MHZ- LR-T; 511ABA156M250AAGR; 511ABA156M250BAG; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1102
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1034832-DSC1102AI2-156.2540T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1034832-DSC1102AI2-156.2540T
Crystals, Oscillators, Resonators - Oscillators 1034832-DSC1102AI2-156.2540T
Win Source Part Number: 1034832-DSC1102AI2-1 56.2540T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1102 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 156.254 MHz Function: Standby (Power Down) Output: LVPECL Frequency Stability: ±25ppm Current - Supply (Max): 58mA Current - Supply (Disable) (Max): 95µA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Alternative Parts (Cross-Reference): DSC1122CI2-156.2500T ; DSC1122BI2-156.2500; DSC1122CI2-156.2500; ASFLMPLP-156.250MHZ- LR-T; 511ABA156M250AAGR; 511ABA156M250BAG; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1102

Win Source Part Number: 1034832-DSC1102AI2-156.2540T
Category: Crystals, Oscillators, Resonators>Oscillators
Series: DSC1102
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 156.254 MHz
Function: Standby (Power Down)
Output: LVPECL
Frequency Stability: ±25ppm
Current - Supply (Max): 58mA
Current - Supply (Disable) (Max): 95µA
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Alternative Parts (Cross-Reference): DSC1122CI2-156.2500T; DSC1122BI2-156.2500; DSC1122CI2-156.2500; ASFLMPLP-156.250MHZ-LR-T; 511ABA156M250AAGR; 511ABA156M250BAG;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC1102

Buy Now Datasheet
Oscillators - 150-DSC1102AI2-156.2540T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 156.2540MHZ LVPECL

MEMS OSC XO 156.2540MHZ LVPECL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1034832-DSC1102AI2-156.2540T 150-DSC1102AI2-156.2540T-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; 6-VDFN Exposed Pad
Frequency 156 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-33B-CHN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.275000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.75E-4 MHz
Frequency Stability 50 ppm
View Details
Programmable Timers and Oscillators - ICM7555MTV/883 - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers