Microchip Technology, Inc. Programmable Oscillators DSC1101NL5-PROG

Description
XO (Standard) CMOS 3.3MHz ~ 170MHz Programmable Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Request a Quote Datasheet
Description
XO (Standard) CMOS 3.3MHz ~ 170MHz Programmable Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 150-DSC1101NL5-PROG-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
150-DSC1101NL5-PROG-ND
Programmable Oscillators 150-DSC1101NL5-PROG-ND
XO (Standard) CMOS 3.3MHz ~ 170MHz Programmable Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN

XO (Standard) CMOS 3.3MHz ~ 170MHz Programmable Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN

Buy Now Datasheet
Programmable Oscillators - DSC1101NL5-PROG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
DSC1101NL5-PROG
Programmable Oscillators DSC1101NL5-PROG
OSC MEMS PROGRAMMABLE SMD

OSC MEMS PROGRAMMABLE SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number 150-DSC1101NL5-PROG-ND DSC1101NL5-PROG
Product Name Programmable Oscillators Programmable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-VDFN Surface Mount; Surface Mount
Features / Standards Lead-Free; Programmable
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1734649 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillator Crystal - 510ACA81M0000AAG - Richardson RFPD
Specs
Frequency 81 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Surface Mount Crystals - ECS-160-10-36Q-ES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
5 suppliers