Microchip Technology, Inc. Oscillators DSC1101DM2-020.0000

Description
MEMS OSC XO 20.0000MHZ CMOS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 20.0000MHZ CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1101DM2-020.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 20.0000MHZ CMOS SMD

MEMS OSC XO 20.0000MHZ CMOS SMD

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1352249-DSC1101DM2-020.0000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1352249-DSC1101DM2-020.0000
Crystals, Oscillators, Resonators - Oscillators 1352249-DSC1101DM2-020.0000
Win Source Part Number: 1352249-DSC1101DM2-0 20.0000 Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC1101 Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 140 Frequency: 20 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 35mA Voltage - Supply: 2.25V ~ 3.6V Mounting Type: Surface Mount Package / Case: 6-VDFN Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1101 Current - Supply (Disable) (Max): 95µA

Win Source Part Number: 1352249-DSC1101DM2-020.0000
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC1101
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 140
Frequency: 20 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 35mA
Voltage - Supply: 2.25V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 6-VDFN
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 3 (168 Hours)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC1101
Current - Supply (Disable) (Max): 95µA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC1101DM2-020.0000-ND 1352249-DSC1101DM2-020.0000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-VDFN 6-VDFN
Frequency Stability 25 ppm 25 ppm
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1354946-SIT5156AICFK-33N0-26.000000 - Win Source Electronics
Specs
Oscillator Type TCXO; TCXO
Package / Form Factor 10-SMD, No Lead
Frequency 26 MHz
View Details
2 suppliers
Crystal Oscillators - 7675272 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
4 Pin Oscillator S5 - S53305T-90.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 90 MHz
Frequency Stability 50 ppm
View Details