Microchip Technology, Inc. Oscillators DSC1101DM2-012.0000

Description
12MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-SMD, No Lead
Request a Quote Datasheet
Description
12MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1101DM2-012.0000-ND - DigiKey
Thief River Falls, MN, United States
12MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-SMD, No Lead

12MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1366504-DSC1101DM2-012.0000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1366504-DSC1101DM2-012.0000
Crystals, Oscillators, Resonators - Oscillators 1366504-DSC1101DM2-012.0000
Win Source Part Number: 1366504-DSC1101DM2-0 12.0000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: DSC1101 Package: Tube Product Status: Active Frequency: 12 MHz Package / Case: 6-VDFN Base Product Number: DSC1101 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Standby (Power Down) Voltage - Supply: 2.25V ~ 3.6V Current - Supply (Max): 35mA Base Resonator: MEMS Output: CMOS Frequency Stability: ±25ppm Current - Supply (Disable) (Max): 95µA

Win Source Part Number: 1366504-DSC1101DM2-012.0000
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: DSC1101
Package: Tube
Product Status: Active
Frequency: 12 MHz
Package / Case: 6-VDFN
Base Product Number: DSC1101
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Standby (Power Down)
Voltage - Supply: 2.25V ~ 3.6V
Current - Supply (Max): 35mA
Base Resonator: MEMS
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Disable) (Max): 95µA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number DSC1101DM2-012.0000-ND 1366504-DSC1101DM2-012.0000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-VDFN 6-VDFN
Features / Standards Lead-Free
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 50-ECS-2016MVQ-500-GP-TRCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 30 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.163000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.63E-4 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - MC14536BDWG - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details