Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSC1101DM1-033.3330T

Description
Manufacturer: Microchip Technology Win Source Part Number: 1328159-DSC1101DM1-0 33.3330T Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Reel - TR Type: XO (Standard) Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Mounting: Surface Mount Frequency: 33.333 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 35mA Current - Supply (Disable) (Max): 95µA Voltage - Supply: 2.25V ~ 3.6V Temperature Range - Operating: -55°C ~ 125°C Case / Package: 6-VDFN ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DSC1101DM1-033.3330T -ND,DSC1101DM1-033.3 330TTR,DSC1101DM1-03 3.3330TCT,DSC1101DM1 -033.3330TDKR Base Product Number: DSC1101 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1328159-DSC1101DM1-0 33.3330T Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Reel - TR Type: XO (Standard) Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Mounting: Surface Mount Frequency: 33.333 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 35mA Current - Supply (Disable) (Max): 95µA Voltage - Supply: 2.25V ~ 3.6V Temperature Range - Operating: -55°C ~ 125°C Case / Package: 6-VDFN ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DSC1101DM1-033.3330T -ND,DSC1101DM1-033.3 330TTR,DSC1101DM1-03 3.3330TCT,DSC1101DM1 -033.3330TDKR Base Product Number: DSC1101 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1328159-DSC1101DM1-033.3330T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1328159-DSC1101DM1-033.3330T
Crystals, Oscillators, Resonators - Oscillators 1328159-DSC1101DM1-033.3330T
Manufacturer: Microchip Technology Win Source Part Number: 1328159-DSC1101DM1-0 33.3330T Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Reel - TR Type: XO (Standard) Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Mounting: Surface Mount Frequency: 33.333 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 35mA Current - Supply (Disable) (Max): 95µA Voltage - Supply: 2.25V ~ 3.6V Temperature Range - Operating: -55°C ~ 125°C Case / Package: 6-VDFN ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DSC1101DM1-033.3330T -ND,DSC1101DM1-033.3 330TTR,DSC1101DM1-03 3.3330TCT,DSC1101DM1 -033.3330TDKR Base Product Number: DSC1101 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1328159-DSC1101DM1-033.3330T
Category: Crystals, Oscillators, Resonators>Oscillators
Packaging: Reel - TR
Type: XO (Standard)
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 1,000
Mounting: Surface Mount
Frequency: 33.333 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 35mA
Current - Supply (Disable) (Max): 95µA
Voltage - Supply: 2.25V ~ 3.6V
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 6-VDFN
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DSC1101DM1-033.3330T-ND,DSC1101DM1-033.3330TTR,DSC1101DM1-033.3330TCT,DSC1101DM1-033.3330TDKR
Base Product Number: DSC1101
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Oscillators - 150-DSC1101DM1-033.3330T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 33.3330MHZ CMOS SMD

MEMS OSC XO 33.3330MHZ CMOS SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1328159-DSC1101DM1-033.3330T 150-DSC1101DM1-033.3330T-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 6-VDFN Surface Mount; 6-VDFN
Features / Standards RoHS
Frequency 33.33 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Oscillators - ECS-2100AX-040 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
LVCMOS Oscillators - SIT8008BI-72-33E-19.200000 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.6
Frequency 19.2 MHz
Frequency Stability 25 ppm
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - LTC6930CDCB-8.19#TRMPBF - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8.19 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details