12MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-SMD, No Lead
Win Source Part Number: 1366498-DSC1101DM1-0
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
Type: XO (Standard)
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: DSC1101
Package: Tube
Product Status: Active
Frequency: 12 MHz
Package / Case: 6-VDFN
Base Product Number: DSC1101
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Standby (Power Down)
Voltage - Supply: 2.25V ~ 3.6V
Current - Supply (Max): 35mA
Base Resonator: MEMS
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Disable) (Max): 95µA
MEMS OSC XO 12.0000MHZ CMOS SMD
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | DSC1101DM1-012.0000-ND | 1366498-DSC1101DM1-012.0000 | DSC1101DM1-012.0000 |
| Product Name | Oscillators | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Oscillator Type | XO | XO; XO (Standard) | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 6-VDFN | 6-VDFN | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 50 ppm | 50 ppm | 50 ppm |