Microchip Technology, Inc. Oscillators DSC1101DL5-020.0000

Description
MEMS OSC XO 20.0000MHZ CMOS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 20.0000MHZ CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1101DL5-020.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 20.0000MHZ CMOS SMD

MEMS OSC XO 20.0000MHZ CMOS SMD

Buy Now Datasheet
Crystals, Oscillators, Resonators -Oscillators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators -Oscillators
Crystals, Oscillators, Resonators -Oscillators
Manufacturer: Microchip Technology Category: Crystals, Oscillators, Resonators -Oscillators Series: DSC1101 Package: Tube Product Status: Active Base Resonator: MEMS Mounting Type: Surface Mount Package / Case: 6-VDFN Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) Base Product Number: DSC1101

Manufacturer: Microchip Technology
Category: Crystals, Oscillators, Resonators -Oscillators
Series: DSC1101
Package: Tube
Product Status: Active
Base Resonator: MEMS
Mounting Type: Surface Mount
Package / Case: 6-VDFN
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.90mm)
Base Product Number: DSC1101

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC1101DL5-020.0000-ND
Product Name Oscillators Crystals, Oscillators, Resonators -Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-VDFN 6-VDFN
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510AAA004699CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S7 - S75010T-8.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 8 MHz
Frequency Stability 100 ppm
View Details