Microchip Technology, Inc. Oscillators DSC1101DL5-016.0000T

Description
MEMS OSC XO 16.0000MHZ CMOS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 16.0000MHZ CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1101DL5-016.0000T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 16.0000MHZ CMOS SMD

MEMS OSC XO 16.0000MHZ CMOS SMD

Buy Now Datasheet
Oscillators - DSC1101DL5-016.0000T - 917544-DSC1101DL5-016.0000T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1101DL5-016.0000T
917544-DSC1101DL5-016.0000T
Oscillators - DSC1101DL5-016.0000T 917544-DSC1101DL5-016.0000T
Manufacturer: Microchip Technology Win Source Part Number: 917544-DSC1101DL5-01 6.0000T Series: DSC1101 Operating Temperature Range: -40°C ~ 105°C Features: 16 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: DSC1101 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 917544-DSC1101DL5-016.0000T
Series: DSC1101
Operating Temperature Range: -40°C ~ 105°C
Features: 16 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-SMD, No Lead
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Family Name: DSC1101
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC1101DL5-016.0000T-ND 917544-DSC1101DL5-016.0000T
Product Name Oscillators Oscillators - DSC1101DL5-016.0000T
Oscillator Type XO
Package / Form Factor Surface Mount; 6-VDFN Surface Mount
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-20.000-5FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
32 kHz TCXOs - SiT1552AI-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details