Microchip Technology, Inc. Oscillators DSC1101DL1-150.0000

Description
MEMS OSC XO 150.0000MHZ CMOS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 150.0000MHZ CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1101DL1-150.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 150.0000MHZ CMOS SMD

MEMS OSC XO 150.0000MHZ CMOS SMD

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1152723-DSC1101DL1-150.0000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1152723-DSC1101DL1-150.0000
Crystals, Oscillators, Resonators - Oscillators 1152723-DSC1101DL1-150.0000
Win Source Part Number: 1152723-DSC1101DL1-1 50.0000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1101 Type: XO (Standard) Package: Tube Height - Seated (Max): 0.035" (0.90mm) Standard Package: 140 Mounting: SMD (SMT) Frequency: 150 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 35mA Voltage - Supply: 2.25V ~ 3.63V Package / Case: 6-VDFN Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1101

Win Source Part Number: 1152723-DSC1101DL1-150.0000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: DSC1101
Type: XO (Standard)
Package: Tube
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 140
Mounting: SMD (SMT)
Frequency: 150 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 35mA
Voltage - Supply: 2.25V ~ 3.63V
Package / Case: 6-VDFN
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC1101

Buy Now Datasheet
MEMS OSC XO 150.0000MHZ CMOS SMD

MEMS OSC XO 150.0000MHZ CMOS SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators
Product Number 150-DSC1101DL1-150.0000-ND 1152723-DSC1101DL1-150.0000 DSC1101DL1-150.0000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO XO; XO (Standard) XO; XO (Standard)
Package / Form Factor Surface Mount; 6-VDFN Surface Mount; 6-VDFN Surface Mount; Surface Mount
Frequency Stability 50 ppm 25 ppm
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Clock/Timing - Programmable Timers and Oscillators - NE555DE4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillator Crystal - 510ABA100M000BAGR - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.878000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.78E-4 MHz
Frequency Stability 50 ppm
View Details