The Win Source Electronics Connectors, Interconnects series features low-jitter precision CMOS oscillators designed for high-performance applications. These oscillators exhibit low RMS phase jitter of less than 1 ps and high stability options ranging from ±10 ppm to ±50 ppm. They operate over a wide temperature range suitable for automotive (-55°C to +125°C), industrial (-40°C to +105°C), and commercial (-20°C to +70°C) environments. The devices support a frequency range from 2.3 MHz to 170 MHz and are available in small industry-standard footprints, including 2.5 mm x 2.0 mm and 3.2 mm x 2.5 mm. They provide excellent shock and vibration immunity, qualified to MIL-STD-883, and feature low current consumption with a supply voltage range of 2.25 to 3.6V. The oscillators also include a standby and output enable function, are lead-free, and comply with RoHS standards. Applications include storage area networks, passive optical networks, Ethernet, HD/SD video, PCI Express, and Display Port, making them suitable for various communication and networking needs.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Frequency: 5kHz
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Frequency Stability: ±10ppm
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |
| Mounting | Fixed |