Microchip Technology, Inc. Oscillators DSC1101AM2-100.0000

Description
100MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
100MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1101AM2-100.0000-ND - DigiKey
Thief River Falls, MN, United States
100MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-SMD, No Lead Exposed Pad

100MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-SMD, No Lead Exposed Pad

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1166713-DSC1101AM2-100.0000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1166713-DSC1101AM2-100.0000
Crystals, Oscillators, Resonators - Oscillators 1166713-DSC1101AM2-100.0000
Win Source Part Number: 1166713-DSC1101AM2-1 00.0000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1101 Type: XO (Standard) Package: Tube Height - Seated (Max): 0.035" (0.90mm) Standard Package: 50 Mounting: SMD (SMT) Frequency: 100 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 35mA Current - Supply (Disable) (Max): 95µA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 6-SMD, No Lead Exposed Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1101

Win Source Part Number: 1166713-DSC1101AM2-100.0000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: DSC1101
Type: XO (Standard)
Package: Tube
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 50
Mounting: SMD (SMT)
Frequency: 100 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 35mA
Current - Supply (Disable) (Max): 95µA
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 6-SMD, No Lead Exposed Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC1101

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number DSC1101AM2-100.0000-ND 1166713-DSC1101AM2-100.0000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-VDFN Exposed Pad Surface Mount; 6-SMD, No Lead Exposed Pad
Features / Standards Lead-Free
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-40.000-3FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-1836+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - SN74LS629NS - Acme Chip Technology Co., Limited
Specs
Oscillator Type VCO; VCO
Frequency 25 MHz
View Details
2 suppliers