Microchip Technology, Inc. Oscillators - DSC1033DI2-048.0000T DSC1033DI2-048.0000T

Description
Manufacturer: Microchip Technology Win Source Part Number: 773414-DSC1033DI2-04 8.0000T Series: DSC1033 Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 48MHz Operating Supply Voltage: 3.3V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 4mA (Typ) Current - Supply (Disable) (Maximum): 1μA Alternative Parts (Cross-Reference): SiT1602AI-12-33S-48. 000000D; EMK43J2J-48.000M; SiT1602BI-12-33S-48. 000000; SiT1602AI-12-33S-48. 000000E; Introduction Date: February 02, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 773414-DSC1033DI2-04 8.0000T Series: DSC1033 Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 48MHz Operating Supply Voltage: 3.3V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 4mA (Typ) Current - Supply (Disable) (Maximum): 1μA Alternative Parts (Cross-Reference): SiT1602AI-12-33S-48. 000000D; EMK43J2J-48.000M; SiT1602BI-12-33S-48. 000000; SiT1602AI-12-33S-48. 000000E; Introduction Date: February 02, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1033DI2-048.0000T - 773414-DSC1033DI2-048.0000T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1033DI2-048.0000T
773414-DSC1033DI2-048.0000T
Oscillators - DSC1033DI2-048.0000T 773414-DSC1033DI2-048.0000T
Manufacturer: Microchip Technology Win Source Part Number: 773414-DSC1033DI2-04 8.0000T Series: DSC1033 Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 48MHz Operating Supply Voltage: 3.3V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 4mA (Typ) Current - Supply (Disable) (Maximum): 1μA Alternative Parts (Cross-Reference): SiT1602AI-12-33S-48. 000000D; EMK43J2J-48.000M; SiT1602BI-12-33S-48. 000000; SiT1602AI-12-33S-48. 000000E; Introduction Date: February 02, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 773414-DSC1033DI2-048.0000T
Series: DSC1033
Packaging: Reel package
Type: MEMS (Silicon)
Operating Temperature Range: -40°C ~ 85°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 48MHz
Operating Supply Voltage: 3.3V
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±25ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Maximum): 0.035" (0.90mm)
Maximum Supply Current: 4mA (Typ)
Current - Supply (Disable) (Maximum): 1μA
Alternative Parts (Cross-Reference): SiT1602AI-12-33S-48.000000D; EMK43J2J-48.000M; SiT1602BI-12-33S-48.000000; SiT1602AI-12-33S-48.000000E;
Introduction Date: February 02, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 773414-DSC1033DI2-048.0000T
Product Name Oscillators - DSC1033DI2-048.0000T
Oscillator Type MEMS (Silicon)
Package / Form Factor Surface Mount
Frequency 48 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI153T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 154 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0100.000100 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details