Microchip Technology, Inc. Oscillators DSC1033DI2-025.0000T

Description
25MHz XO (Standard) CMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz XO (Standard) CMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1033DI2-025.0000T-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) CMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead

25MHz XO (Standard) CMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - DSC1033DI2-025.0000T - 773412-DSC1033DI2-025.0000T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1033DI2-025.0000T
773412-DSC1033DI2-025.0000T
Oscillators - DSC1033DI2-025.0000T 773412-DSC1033DI2-025.0000T
Manufacturer: Microchip Technology Win Source Part Number: 773412-DSC1033DI2-02 5.0000T Series: DSC1033 Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 25MHz Operating Supply Voltage: 3.3V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 3mA (Typ) Current - Supply (Disable) (Maximum): 1μA Alternative Parts (Cross-Reference): SiT8008AI-12-33S-25. 000000; SiT8008BI-12-33S-25. 000000G; SiT8008BI-12-33S-25. 000000D; SiT8008BI-12-33S-25. 000000; Introduction Date: February 02, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 773412-DSC1033DI2-025.0000T
Series: DSC1033
Packaging: Reel package
Type: MEMS (Silicon)
Operating Temperature Range: -40°C ~ 85°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 25MHz
Operating Supply Voltage: 3.3V
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±25ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Maximum): 0.035" (0.90mm)
Maximum Supply Current: 3mA (Typ)
Current - Supply (Disable) (Maximum): 1μA
Alternative Parts (Cross-Reference): SiT8008AI-12-33S-25.000000; SiT8008BI-12-33S-25.000000G; SiT8008BI-12-33S-25.000000D; SiT8008BI-12-33S-25.000000;
Introduction Date: February 02, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number DSC1033DI2-025.0000T-ND 773412-DSC1033DI2-025.0000T
Product Name Oscillators Oscillators - DSC1033DI2-025.0000T
Oscillator Type XO MEMS (Silicon)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Oscillators - XC261-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details