Microchip Technology, Inc. SMD 3.5000MHZ 3.5 MHz 3.3V Clock and Timing IC DSC1033CE1-003.5000T

Description
MEMS OSC XO 3.5000MHZ CMOS SMD / 3.5 MHz XO (Standard) CMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead Product overview: DSC1033CE1-003.5000T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5000MHZ, 3.5 MHz, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 3.5000MHZ, 3.5 MHz, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC1033CE1-003.5 000T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MEMS OSC XO 3.5000MHZ CMOS SMD / 3.5 MHz XO (Standard) CMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead Product overview: DSC1033CE1-003.5000T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5000MHZ, 3.5 MHz, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 3.5000MHZ, 3.5 MHz, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC1033CE1-003.5 000T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.5000MHZ 3.5 MHz 3.3V Clock and Timing IC - 172-DSC1033CE1-003.5000T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.5000MHZ 3.5 MHz 3.3V Clock and Timing IC
172-DSC1033CE1-003.5000T
SMD 3.5000MHZ 3.5 MHz 3.3V Clock and Timing IC 172-DSC1033CE1-003.5000T
MEMS OSC XO 3.5000MHZ CMOS SMD / 3.5 MHz XO (Standard) CMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead Product overview: DSC1033CE1-003.5000T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5000MHZ, 3.5 MHz, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 3.5000MHZ, 3.5 MHz, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC1033CE1-003.5 000T can be used for catalog matching and distributor lookup.

MEMS OSC XO 3.5000MHZ CMOS SMD / 3.5 MHz XO (Standard) CMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead Product overview: DSC1033CE1-003.5000T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5000MHZ, 3.5 MHz, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 3.5000MHZ, 3.5 MHz, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC1033CE1-003.5000T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-DSC1033CE1-003.5000T
Product Name SMD 3.5000MHZ 3.5 MHz 3.3V Clock and Timing IC
Bus Interface CMOS
Unlock Full Specs
to access all available technical data

Similar Products

SMD 32.768KHZ Clock and Timing IC - 171-CC5V-T1A 32.768KHZ +-20PPM 12.5PF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Cut Tape
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
 - MD82C54/B - Rochester Electronics
Specs
Bus Interface CMOS; I2C
Package Type DIP
View Details
3 suppliers
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1362456-74HC5555D,118 - Win Source Electronics
Specs
Package Type 16-SOIC (0.154", 3.90mm Width)
Supply Voltage 2 to 6 volts
Frequency 89 MHz
View Details
3 suppliers
NE555 Single Precision Timer - NE555P - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
6 suppliers