Microchip Technology, Inc. Oscillators - DSC1033BI2-014.3180T DSC1033BI2-014.3180T

Description
Manufacturer: Microchip Technology Win Source Part Number: 773411-DSC1033BI2-01 4.3180T Series: DSC1033 Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 14.318MHz Operating Supply Voltage: 3.3V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 3mA (Typ) Current - Supply (Disable) (Maximum): 1μA Alternative Parts (Cross-Reference): EMRA23L2J-14.318M TR; EMK23J2J-14.318M TR; EMRA23L2J-14.318M; EMK23J2J-14.318M; Introduction Date: February 02, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 773411-DSC1033BI2-01 4.3180T Series: DSC1033 Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 14.318MHz Operating Supply Voltage: 3.3V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 3mA (Typ) Current - Supply (Disable) (Maximum): 1μA Alternative Parts (Cross-Reference): EMRA23L2J-14.318M TR; EMK23J2J-14.318M TR; EMRA23L2J-14.318M; EMK23J2J-14.318M; Introduction Date: February 02, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1033BI2-014.3180T - 773411-DSC1033BI2-014.3180T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1033BI2-014.3180T
773411-DSC1033BI2-014.3180T
Oscillators - DSC1033BI2-014.3180T 773411-DSC1033BI2-014.3180T
Manufacturer: Microchip Technology Win Source Part Number: 773411-DSC1033BI2-01 4.3180T Series: DSC1033 Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 14.318MHz Operating Supply Voltage: 3.3V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 3mA (Typ) Current - Supply (Disable) (Maximum): 1μA Alternative Parts (Cross-Reference): EMRA23L2J-14.318M TR; EMK23J2J-14.318M TR; EMRA23L2J-14.318M; EMK23J2J-14.318M; Introduction Date: February 02, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 773411-DSC1033BI2-014.3180T
Series: DSC1033
Packaging: Reel package
Type: MEMS (Silicon)
Operating Temperature Range: -40°C ~ 85°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 14.318MHz
Operating Supply Voltage: 3.3V
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±25ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Maximum): 0.035" (0.90mm)
Maximum Supply Current: 3mA (Typ)
Current - Supply (Disable) (Maximum): 1μA
Alternative Parts (Cross-Reference): EMRA23L2J-14.318M TR; EMK23J2J-14.318M TR; EMRA23L2J-14.318M; EMK23J2J-14.318M;
Introduction Date: February 02, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 773411-DSC1033BI2-014.3180T
Product Name Oscillators - DSC1033BI2-014.3180T
Oscillator Type MEMS (Silicon)
Package / Form Factor Surface Mount
Frequency 14.32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366360-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - HSP45116VC-15 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 33 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - 863-510ABA10M0000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0084.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0840 MHz
Frequency Stability 50 ppm
View Details