Microchip Technology, Inc. Oscillators - DSC1033BI2-012.0000T DSC1033BI2-012.0000T

Description
Manufacturer: Microchip Technology Win Source Part Number: 773410-DSC1033BI2-01 2.0000T Series: DSC1033 Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 12MHz Operating Supply Voltage: 3.3V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 3mA (Typ) Current - Supply (Disable) (Maximum): 1μA ECCN: EAR99 Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 773410-DSC1033BI2-01 2.0000T Series: DSC1033 Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 12MHz Operating Supply Voltage: 3.3V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 3mA (Typ) Current - Supply (Disable) (Maximum): 1μA ECCN: EAR99 Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1033BI2-012.0000T - 773410-DSC1033BI2-012.0000T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1033BI2-012.0000T
773410-DSC1033BI2-012.0000T
Oscillators - DSC1033BI2-012.0000T 773410-DSC1033BI2-012.0000T
Manufacturer: Microchip Technology Win Source Part Number: 773410-DSC1033BI2-01 2.0000T Series: DSC1033 Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 12MHz Operating Supply Voltage: 3.3V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 3mA (Typ) Current - Supply (Disable) (Maximum): 1μA ECCN: EAR99 Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 773410-DSC1033BI2-012.0000T
Series: DSC1033
Packaging: Reel package
Type: MEMS (Silicon)
Operating Temperature Range: -40°C ~ 85°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 12MHz
Operating Supply Voltage: 3.3V
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±25ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Maximum): 0.035" (0.90mm)
Maximum Supply Current: 3mA (Typ)
Current - Supply (Disable) (Maximum): 1μA
ECCN: EAR99
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 773410-DSC1033BI2-012.0000T
Product Name Oscillators - DSC1033BI2-012.0000T
Oscillator Type MEMS (Silicon)
Package / Form Factor Surface Mount
Frequency 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - CD4541BE - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator S1 - S13305-30.000-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S1
Frequency 30 MHz
Frequency Stability 50 ppm
View Details