35.328MHz XO (Standard) CMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead
Win Source Part Number: 1112147-DSC1033BI1-0
Category: Crystals, Oscillators, Resonators>Oscillato
Series: DSC1033, PureSilicon™
Type: XO (Standard)
Package: Tube
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 72
Mounting: SMD (SMT)
Frequency: 35.328 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 3mA (Typ)
Current - Supply (Disable) (Max): 1µA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | DSC1033BI1-035.3280-ND | 1112147-DSC1033BI1-035.3280 |
| Product Name | Oscillators | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | XO | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead |
| Features / Standards | Lead-Free | |
| Frequency Stability | 50 ppm | 50 ppm |