Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSC1033AE1-048.0000T

Description
Win Source Part Number: 1056282-DSC1033AE1-0 48.0000T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1033, PureSilicon™ Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 48 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 4mA (Typ) Current - Supply (Disable) (Max): 1µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Exposed Pad Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1033
Request a Quote Datasheet
Description
Win Source Part Number: 1056282-DSC1033AE1-0 48.0000T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1033, PureSilicon™ Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 48 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 4mA (Typ) Current - Supply (Disable) (Max): 1µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Exposed Pad Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1033
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1056282-DSC1033AE1-048.0000T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1056282-DSC1033AE1-048.0000T
Crystals, Oscillators, Resonators - Oscillators 1056282-DSC1033AE1-048.0000T
Win Source Part Number: 1056282-DSC1033AE1-0 48.0000T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1033, PureSilicon™ Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 48 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 4mA (Typ) Current - Supply (Disable) (Max): 1µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Exposed Pad Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1033

Win Source Part Number: 1056282-DSC1033AE1-048.0000T
Category: Crystals, Oscillators, Resonators>Oscillators
Series: DSC1033, PureSilicon™
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 48 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 4mA (Typ)
Current - Supply (Disable) (Max): 1µA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead Exposed Pad
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC1033

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1056282-DSC1033AE1-048.0000T
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Exposed Pad
Frequency 48 MHz
Unlock Full Specs
to access all available technical data

Similar Products

VCO / SURF MOUNT / RoHS - JTOS-1650+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S73305T-4.096-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 4.1 MHz
Frequency Stability 50 ppm
View Details