Microchip Technology, Inc. Oscillators - DSC1030BI1-080.0000T DSC1030BI1-080.0000T

Description
Manufacturer: Microchip Technology Win Source Part Number: 773408-DSC1030BI1-08 0.0000T Series: DSC1030 Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 80MHz Operating Supply Voltage: 3V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 5mA (Typ) Current - Supply (Disable) (Maximum): 1μA Alternative Parts (Cross-Reference): SiT8008BI-33-30S-80. 000000; SiT8008AI-33-30S-80. 000000; EMRA25F2J-80.000M TR ; EMRA25B2J-80.000M; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 773408-DSC1030BI1-08 0.0000T Series: DSC1030 Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 80MHz Operating Supply Voltage: 3V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 5mA (Typ) Current - Supply (Disable) (Maximum): 1μA Alternative Parts (Cross-Reference): SiT8008BI-33-30S-80. 000000; SiT8008AI-33-30S-80. 000000; EMRA25F2J-80.000M TR ; EMRA25B2J-80.000M; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1030BI1-080.0000T - 773408-DSC1030BI1-080.0000T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1030BI1-080.0000T
773408-DSC1030BI1-080.0000T
Oscillators - DSC1030BI1-080.0000T 773408-DSC1030BI1-080.0000T
Manufacturer: Microchip Technology Win Source Part Number: 773408-DSC1030BI1-08 0.0000T Series: DSC1030 Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 80MHz Operating Supply Voltage: 3V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 5mA (Typ) Current - Supply (Disable) (Maximum): 1μA Alternative Parts (Cross-Reference): SiT8008BI-33-30S-80. 000000; SiT8008AI-33-30S-80. 000000; EMRA25F2J-80.000M TR ; EMRA25B2J-80.000M; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 773408-DSC1030BI1-080.0000T
Series: DSC1030
Packaging: Reel package
Type: MEMS (Silicon)
Operating Temperature Range: -40°C ~ 85°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 80MHz
Operating Supply Voltage: 3V
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±50ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Maximum): 0.035" (0.90mm)
Maximum Supply Current: 5mA (Typ)
Current - Supply (Disable) (Maximum): 1μA
Alternative Parts (Cross-Reference): SiT8008BI-33-30S-80.000000; SiT8008AI-33-30S-80.000000; EMRA25F2J-80.000M TR ; EMRA25B2J-80.000M;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 773408-DSC1030BI1-080.0000T
Product Name Oscillators - DSC1030BI1-080.0000T
Oscillator Type MEMS (Silicon)
Package / Form Factor Surface Mount
Frequency 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 6719684 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Oscillators - 7960640P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor PDIP
Features / Standards RoHS
View Details
32 kHz Oscillators - SIT1533AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details