Microchip Technology, Inc. Oscillators - DSC1030BC1-030.0000T DSC1030BC1-030.0000T

Description
Manufacturer: Microchip Technology Win Source Part Number: 917540-DSC1030BC1-03 0.0000T Series: DSC1030, PureSilicon™ Operating Temperature Range: 0°C ~ 70°C Features: 30 MHz XO (Standard) CMOS Oscillator 3V Standby (Power Down) 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: DSC1030 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 917540-DSC1030BC1-03 0.0000T Series: DSC1030, PureSilicon™ Operating Temperature Range: 0°C ~ 70°C Features: 30 MHz XO (Standard) CMOS Oscillator 3V Standby (Power Down) 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: DSC1030 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1030BC1-030.0000T - 917540-DSC1030BC1-030.0000T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1030BC1-030.0000T
917540-DSC1030BC1-030.0000T
Oscillators - DSC1030BC1-030.0000T 917540-DSC1030BC1-030.0000T
Manufacturer: Microchip Technology Win Source Part Number: 917540-DSC1030BC1-03 0.0000T Series: DSC1030, PureSilicon™ Operating Temperature Range: 0°C ~ 70°C Features: 30 MHz XO (Standard) CMOS Oscillator 3V Standby (Power Down) 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: DSC1030 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 917540-DSC1030BC1-030.0000T
Series: DSC1030, PureSilicon™
Operating Temperature Range: 0°C ~ 70°C
Features: 30 MHz XO (Standard) CMOS Oscillator 3V Standby (Power Down) 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Family Name: DSC1030
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 917540-DSC1030BC1-030.0000T
Product Name Oscillators - DSC1030BC1-030.0000T
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Programmable Timers and Oscillators - TLC555QDRNS - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
Surface Mount Oscillators - ECS-2033-250-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details