Microchip Technology, Inc. Oscillators - DSC1030BC1-027.0000T DSC1030BC1-027.0000T

Description
Manufacturer: Microchip Technology Win Source Part Number: 773407-DSC1030BC1-02 7.0000T Series: DSC1030 Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: 0°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 27MHz Operating Supply Voltage: 3V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 3mA (Typ) Current - Supply (Disable) (Maximum): 1μA Alternative Parts (Cross-Reference): SiT1602BI-33-30S-27. 000000Y; EMRA25F2J-27.000M; EMRA25X2J-27.000M; SiT1602BC-33-30S-27. 000000; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 773407-DSC1030BC1-02 7.0000T Series: DSC1030 Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: 0°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 27MHz Operating Supply Voltage: 3V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 3mA (Typ) Current - Supply (Disable) (Maximum): 1μA Alternative Parts (Cross-Reference): SiT1602BI-33-30S-27. 000000Y; EMRA25F2J-27.000M; EMRA25X2J-27.000M; SiT1602BC-33-30S-27. 000000; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1030BC1-027.0000T - 773407-DSC1030BC1-027.0000T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1030BC1-027.0000T
773407-DSC1030BC1-027.0000T
Oscillators - DSC1030BC1-027.0000T 773407-DSC1030BC1-027.0000T
Manufacturer: Microchip Technology Win Source Part Number: 773407-DSC1030BC1-02 7.0000T Series: DSC1030 Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: 0°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 27MHz Operating Supply Voltage: 3V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 3mA (Typ) Current - Supply (Disable) (Maximum): 1μA Alternative Parts (Cross-Reference): SiT1602BI-33-30S-27. 000000Y; EMRA25F2J-27.000M; EMRA25X2J-27.000M; SiT1602BC-33-30S-27. 000000; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 773407-DSC1030BC1-027.0000T
Series: DSC1030
Packaging: Reel package
Type: MEMS (Silicon)
Operating Temperature Range: 0°C ~ 70°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 27MHz
Operating Supply Voltage: 3V
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±50ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Maximum): 0.035" (0.90mm)
Maximum Supply Current: 3mA (Typ)
Current - Supply (Disable) (Maximum): 1μA
Alternative Parts (Cross-Reference): SiT1602BI-33-30S-27.000000Y; EMRA25F2J-27.000M; EMRA25X2J-27.000M; SiT1602BC-33-30S-27.000000;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Oscillators - DSC1030BC1-027.0000T-ND - DigiKey
Thief River Falls, MN, United States
27MHz XO (Standard) CMOS Oscillator 3V Standby (Power Down) 4-SMD, No Lead

27MHz XO (Standard) CMOS Oscillator 3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 773407-DSC1030BC1-027.0000T DSC1030BC1-027.0000T-ND
Product Name Oscillators - DSC1030BC1-027.0000T Oscillators
Oscillator Type MEMS (Silicon) XO
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Frequency 27 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-16.384-3HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-1645W-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillators - 7960542 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details