Microchip Technology, Inc. Oscillators - DSC1028CI2-026.0000T DSC1028CI2-026.0000T

Description
Manufacturer: Microchip Technology Win Source Part Number: 773406-DSC1028CI2-02 6.0000T Series: DSC1028 Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 26MHz Operating Supply Voltage: 2.8V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 3mA (Typ) Current - Supply (Disable) (Maximum): 1μA Alternative Parts (Cross-Reference): EMRA35Y2J-26.000M TR; EMRA34G2J-26.000M TR; EMRA34C1J-26.000M TR; EMRA34U1J-26.000M TR; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 773406-DSC1028CI2-02 6.0000T Series: DSC1028 Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 26MHz Operating Supply Voltage: 2.8V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 3mA (Typ) Current - Supply (Disable) (Maximum): 1μA Alternative Parts (Cross-Reference): EMRA35Y2J-26.000M TR; EMRA34G2J-26.000M TR; EMRA34C1J-26.000M TR; EMRA34U1J-26.000M TR; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1028CI2-026.0000T - 773406-DSC1028CI2-026.0000T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1028CI2-026.0000T
773406-DSC1028CI2-026.0000T
Oscillators - DSC1028CI2-026.0000T 773406-DSC1028CI2-026.0000T
Manufacturer: Microchip Technology Win Source Part Number: 773406-DSC1028CI2-02 6.0000T Series: DSC1028 Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 26MHz Operating Supply Voltage: 2.8V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 3mA (Typ) Current - Supply (Disable) (Maximum): 1μA Alternative Parts (Cross-Reference): EMRA35Y2J-26.000M TR; EMRA34G2J-26.000M TR; EMRA34C1J-26.000M TR; EMRA34U1J-26.000M TR; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 773406-DSC1028CI2-026.0000T
Series: DSC1028
Packaging: Reel package
Type: MEMS (Silicon)
Operating Temperature Range: -40°C ~ 85°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 26MHz
Operating Supply Voltage: 2.8V
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±25ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum): 0.035" (0.90mm)
Maximum Supply Current: 3mA (Typ)
Current - Supply (Disable) (Maximum): 1μA
Alternative Parts (Cross-Reference): EMRA35Y2J-26.000M TR; EMRA34G2J-26.000M TR; EMRA34C1J-26.000M TR; EMRA34U1J-26.000M TR;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Oscillators - DSC1028CI2-026.0000T-ND - DigiKey
Thief River Falls, MN, United States
26MHz XO (Standard) CMOS Oscillator 2.8V Standby (Power Down) 4-SMD, No Lead

26MHz XO (Standard) CMOS Oscillator 2.8V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 773406-DSC1028CI2-026.0000T DSC1028CI2-026.0000T-ND
Product Name Oscillators - DSC1028CI2-026.0000T Oscillators
Oscillator Type MEMS (Silicon) XO
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Frequency 26 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - LMK62A2-100M00SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Surface Mount Oscillators - ECS-2033-120-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details