Microchip Technology, Inc. Oscillators - DSC1028BI2-024.0000T DSC1028BI2-024.0000T

Description
Manufacturer: Microchip Technology Win Source Part Number: 917539-DSC1028BI2-02 4.0000T Series: DSC1028 Operating Temperature Range: -40°C ~ 85°C Features: 24 MHz XO (Standard) CMOS Oscillator 2.8V Standby (Power Down) 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: DSC1028 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 917539-DSC1028BI2-02 4.0000T Series: DSC1028 Operating Temperature Range: -40°C ~ 85°C Features: 24 MHz XO (Standard) CMOS Oscillator 2.8V Standby (Power Down) 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: DSC1028 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1028BI2-024.0000T - 917539-DSC1028BI2-024.0000T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1028BI2-024.0000T
917539-DSC1028BI2-024.0000T
Oscillators - DSC1028BI2-024.0000T 917539-DSC1028BI2-024.0000T
Manufacturer: Microchip Technology Win Source Part Number: 917539-DSC1028BI2-02 4.0000T Series: DSC1028 Operating Temperature Range: -40°C ~ 85°C Features: 24 MHz XO (Standard) CMOS Oscillator 2.8V Standby (Power Down) 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: DSC1028 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 917539-DSC1028BI2-024.0000T
Series: DSC1028
Operating Temperature Range: -40°C ~ 85°C
Features: 24 MHz XO (Standard) CMOS Oscillator 2.8V Standby (Power Down) 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Family Name: DSC1028
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 917539-DSC1028BI2-024.0000T
Product Name Oscillators - DSC1028BI2-024.0000T
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - KA555ID - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillator Crystal - 510ABA50M0000AAGR - Richardson RFPD
Specs
Frequency 50 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - NA555DG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers