Microchip Technology, Inc. Oscillators - DSC1018CE2-040.0000T DSC1018CE2-040.0000T

Description
Manufacturer: Microchip Technology Win Source Part Number: 1035151-DSC1018CE2-0 40.0000T Packaging: Reel - TR Type: MEMS (Silicon) Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Frequency: 40MHz Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 4mA (Typ) Current - Supply (Disable) (Max): 1μA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Purpose: Standby (Power Down) Supply Voltage - Operating: 1.8V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1035151-DSC1018CE2-0 40.0000T Packaging: Reel - TR Type: MEMS (Silicon) Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Frequency: 40MHz Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 4mA (Typ) Current - Supply (Disable) (Max): 1μA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Purpose: Standby (Power Down) Supply Voltage - Operating: 1.8V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1018CE2-040.0000T - 1035151-DSC1018CE2-040.0000T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1018CE2-040.0000T
1035151-DSC1018CE2-040.0000T
Oscillators - DSC1018CE2-040.0000T 1035151-DSC1018CE2-040.0000T
Manufacturer: Microchip Technology Win Source Part Number: 1035151-DSC1018CE2-0 40.0000T Packaging: Reel - TR Type: MEMS (Silicon) Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Frequency: 40MHz Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 4mA (Typ) Current - Supply (Disable) (Max): 1μA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Purpose: Standby (Power Down) Supply Voltage - Operating: 1.8V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1035151-DSC1018CE2-040.0000T
Packaging: Reel - TR
Type: MEMS (Silicon)
Height - Seated (Max): 0.035" (0.90mm)
Mounting: SMD (SMT)
Frequency: 40MHz
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 4mA (Typ)
Current - Supply (Disable) (Max): 1μA
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -20°C to 70°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Purpose: Standby (Power Down)
Supply Voltage - Operating: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1035151-DSC1018CE2-040.0000T
Product Name Oscillators - DSC1018CE2-040.0000T
Oscillator Type MEMS (Silicon)
Package / Form Factor Surface Mount
Frequency 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillators - 6719788 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillator Crystal - 510ACA155M520AAGR - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers