Microchip Technology, Inc. Oscillators - DSC1018CE1-026.0000T DSC1018CE1-026.0000T

Description
Manufacturer: Microchip Technology Win Source Part Number: 773405-DSC1018CE1-02 6.0000T Series: DSC1018 Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: -20°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 26MHz Operating Supply Voltage: 1.8V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 3mA (Typ) Current - Supply (Disable) (Maximum): 1μA Alternative Parts (Cross-Reference): SiT8008AC-23-18S-26. 000000; SiT1602AC-23-18S-26. 000000; EMRA31F2J-26.000M; SiT8008AC-23-18S-26. 000000T; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 773405-DSC1018CE1-02 6.0000T Series: DSC1018 Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: -20°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 26MHz Operating Supply Voltage: 1.8V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 3mA (Typ) Current - Supply (Disable) (Maximum): 1μA Alternative Parts (Cross-Reference): SiT8008AC-23-18S-26. 000000; SiT1602AC-23-18S-26. 000000; EMRA31F2J-26.000M; SiT8008AC-23-18S-26. 000000T; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1018CE1-026.0000T - 773405-DSC1018CE1-026.0000T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1018CE1-026.0000T
773405-DSC1018CE1-026.0000T
Oscillators - DSC1018CE1-026.0000T 773405-DSC1018CE1-026.0000T
Manufacturer: Microchip Technology Win Source Part Number: 773405-DSC1018CE1-02 6.0000T Series: DSC1018 Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: -20°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 26MHz Operating Supply Voltage: 1.8V Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.035" (0.90mm) Maximum Supply Current: 3mA (Typ) Current - Supply (Disable) (Maximum): 1μA Alternative Parts (Cross-Reference): SiT8008AC-23-18S-26. 000000; SiT1602AC-23-18S-26. 000000; EMRA31F2J-26.000M; SiT8008AC-23-18S-26. 000000T; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 773405-DSC1018CE1-026.0000T
Series: DSC1018
Packaging: Reel package
Type: MEMS (Silicon)
Operating Temperature Range: -20°C ~ 70°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 26MHz
Operating Supply Voltage: 1.8V
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±50ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum): 0.035" (0.90mm)
Maximum Supply Current: 3mA (Typ)
Current - Supply (Disable) (Maximum): 1μA
Alternative Parts (Cross-Reference): SiT8008AC-23-18S-26.000000; SiT1602AC-23-18S-26.000000; EMRA31F2J-26.000M; SiT8008AC-23-18S-26.000000T;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Oscillators - DSC1018CE1-026.0000T-ND - DigiKey
Thief River Falls, MN, United States
26MHz XO (Standard) CMOS Oscillator 1.8V Standby (Power Down) 4-SMD, No Lead

26MHz XO (Standard) CMOS Oscillator 1.8V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 773405-DSC1018CE1-026.0000T DSC1018CE1-026.0000T-ND
Product Name Oscillators - DSC1018CE1-026.0000T Oscillators
Oscillator Type MEMS (Silicon) XO
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Frequency 26 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Oscillators - CY29430FLQXIT - CY29430FLQXIT - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
Surface Mount Oscillators - ECS-2033-080-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
5 suppliers
Clock/Timing - Programmable Timers and Oscillators - TLC556MDRG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2.1 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details