The DSC1018 is a low-power CMOS oscillator designed for a frequency range of 1 to 150 MHz, operating at a supply voltage of 1.65 to 1.95V. It features a robust MEMS-based PureSilicon,Ñ¢ design, which enhances reliability by being nearly immune to stress-related fractures that can affect traditional quartz crystal oscillators. The device is suitable for rugged applications, including industrial and portable electronics, due to its excellent shock and vibration resistance. With an operating temperature range of -40°C to 85°C for industrial applications, the DSC1018 offers exceptional frequency stability of ±25 PPM or ±50 PPM. It consumes a low operating current of 3 mA at 40 MHz and only 1 µA in standby mode. The oscillator is available in various compact plastic packages, making it a drop-in replacement for standard crystal oscillators, thus facilitating easy integration into existing designs. The product is compliant with RoHS and Reach SVHC standards, ensuring it meets environmental regulations.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Bulk
Part Status: Obsolete
Frequency: 5kHz
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Frequency Stability: ±18ppm
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
| Win Source Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules |
| Package Type | 8-SMD, No Lead |