Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSC1003DL5-025.0000

Description
Win Source Part Number: 1366436-DSC1003DL5-0 25.0000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 57 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: DSC1003 Package: Tube Product Status: Active Frequency: 25 MHz Package / Case: 4-SMD, No Lead Base Product Number: DSC1003 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Ratings: AEC-Q100 Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Standby (Power Down) Voltage - Supply: 1.7V ~ 3.6V Current - Supply (Max): 6mA Base Resonator: MEMS Output: CMOS Frequency Stability: ±10ppm Current - Supply (Disable) (Max): 15µA
Request a Quote Datasheet
Description
Win Source Part Number: 1366436-DSC1003DL5-0 25.0000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 57 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: DSC1003 Package: Tube Product Status: Active Frequency: 25 MHz Package / Case: 4-SMD, No Lead Base Product Number: DSC1003 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Ratings: AEC-Q100 Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Standby (Power Down) Voltage - Supply: 1.7V ~ 3.6V Current - Supply (Max): 6mA Base Resonator: MEMS Output: CMOS Frequency Stability: ±10ppm Current - Supply (Disable) (Max): 15µA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1366436-DSC1003DL5-025.0000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1366436-DSC1003DL5-025.0000
Crystals, Oscillators, Resonators - Oscillators 1366436-DSC1003DL5-025.0000
Win Source Part Number: 1366436-DSC1003DL5-0 25.0000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 57 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: DSC1003 Package: Tube Product Status: Active Frequency: 25 MHz Package / Case: 4-SMD, No Lead Base Product Number: DSC1003 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Ratings: AEC-Q100 Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Standby (Power Down) Voltage - Supply: 1.7V ~ 3.6V Current - Supply (Max): 6mA Base Resonator: MEMS Output: CMOS Frequency Stability: ±10ppm Current - Supply (Disable) (Max): 15µA

Win Source Part Number: 1366436-DSC1003DL5-025.0000
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 57 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: DSC1003
Package: Tube
Product Status: Active
Frequency: 25 MHz
Package / Case: 4-SMD, No Lead
Base Product Number: DSC1003
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Ratings: AEC-Q100
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Standby (Power Down)
Voltage - Supply: 1.7V ~ 3.6V
Current - Supply (Max): 6mA
Base Resonator: MEMS
Output: CMOS
Frequency Stability: ±10ppm
Current - Supply (Disable) (Max): 15µA

Buy Now Datasheet
Oscillators - 150-DSC1003DL5-025.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 25.0000MHZ CMOS SMD

MEMS OSC XO 25.0000MHZ CMOS SMD

Buy Now Datasheet
Mems Oscillator, 25Mhz, 2.5X2Mm, Cmos; Frequency Nom Microchip - 98Y8312 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 25Mhz, 2.5X2Mm, Cmos; Frequency Nom Microchip
98Y8312
Mems Oscillator, 25Mhz, 2.5X2Mm, Cmos; Frequency Nom Microchip 98Y8312
MEMS OSCILLATOR, 25MHZ, 2.5X2MM, CMOS; Frequency Nom:25MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:10ppm; Supply Voltage Nom:3.3V; Product Range:DSC1003 Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

MEMS OSCILLATOR, 25MHZ, 2.5X2MM, CMOS; Frequency Nom:25MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:10ppm; Supply Voltage Nom:3.3V; Product Range:DSC1003 Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

Supplier's Site Datasheet
MEMS OSC XO 25.0000MHZ CMOS SMD

MEMS OSC XO 25.0000MHZ CMOS SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 1366436-DSC1003DL5-025.0000 150-DSC1003DL5-025.0000-ND 98Y8312 DSC1003DL5-025.0000
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators Mems Oscillator, 25Mhz, 2.5X2Mm, Cmos; Frequency Nom Microchip Oscillators
Oscillator Type XO; XO (Standard) XO XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-VDFN Surface Mount Surface Mount; Surface Mount
Frequency 25 MHz 25 MHz 25 MHz
Frequency Stability 10 ppm 10 ppm 10 ppm 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACA25M0000AAG - Richardson RFPD
Specs
Frequency 25 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals, Oscillators, Resonators - Resonators -  - Win Source Electronics
Specs
Oscillator Type Header, Male Pins, Shrouded (4 Side)
View Details
Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details