Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSC1003DL2-008.0000

Description
Win Source Part Number: 1055575-DSC1003DL2-0 08.0000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1003 Type: XO (Standard) Package: Tray Height - Seated (Max): 0.035" (0.90mm) Standard Package: 140 Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 8 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 6mA Current - Supply (Disable) (Max): 15µA Voltage - Supply: 1.7V ~ 3.6V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): ASTMHTA-8.000MHZ-AR- E; ASE-8.000MHZ-LR-T; SIT8008AI-22-33E-8.0 00000G; SIT8008AI-22-XXS-8.0 00000G; DSC1001DI2-008.0000T ; ASCO-8.000MHZ-EK-T3; ASFL3-8.000MHZ-EK-TD SC1003DL2-008.0000.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1003
Request a Quote Datasheet
Description
Win Source Part Number: 1055575-DSC1003DL2-0 08.0000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1003 Type: XO (Standard) Package: Tray Height - Seated (Max): 0.035" (0.90mm) Standard Package: 140 Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 8 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 6mA Current - Supply (Disable) (Max): 15µA Voltage - Supply: 1.7V ~ 3.6V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): ASTMHTA-8.000MHZ-AR- E; ASE-8.000MHZ-LR-T; SIT8008AI-22-33E-8.0 00000G; SIT8008AI-22-XXS-8.0 00000G; DSC1001DI2-008.0000T ; ASCO-8.000MHZ-EK-T3; ASFL3-8.000MHZ-EK-TD SC1003DL2-008.0000.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1003
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1055575-DSC1003DL2-008.0000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1055575-DSC1003DL2-008.0000
Crystals, Oscillators, Resonators - Oscillators 1055575-DSC1003DL2-008.0000
Win Source Part Number: 1055575-DSC1003DL2-0 08.0000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC1003 Type: XO (Standard) Package: Tray Height - Seated (Max): 0.035" (0.90mm) Standard Package: 140 Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 8 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 6mA Current - Supply (Disable) (Max): 15µA Voltage - Supply: 1.7V ~ 3.6V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): ASTMHTA-8.000MHZ-AR- E; ASE-8.000MHZ-LR-T; SIT8008AI-22-33E-8.0 00000G; SIT8008AI-22-XXS-8.0 00000G; DSC1001DI2-008.0000T ; ASCO-8.000MHZ-EK-T3; ASFL3-8.000MHZ-EK-TD SC1003DL2-008.0000.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC1003

Win Source Part Number: 1055575-DSC1003DL2-008.0000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: DSC1003
Type: XO (Standard)
Package: Tray
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 140
Mounting: SMD (SMT)
Ratings: AEC-Q100
Frequency: 8 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 6mA
Current - Supply (Disable) (Max): 15µA
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Alternative Parts (Cross-Reference): ASTMHTA-8.000MHZ-AR-E; ASE-8.000MHZ-LR-T; SIT8008AI-22-33E-8.000000G; SIT8008AI-22-XXS-8.000000G; DSC1001DI2-008.0000T; ASCO-8.000MHZ-EK-T3; ASFL3-8.000MHZ-EK-TDSC1003DL2-008.0000.;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC1003

Buy Now Datasheet
Oscillators - 150-DSC1003DL2-008.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 8.0000MHZ CMOS SMD

MEMS OSC XO 8.0000MHZ CMOS SMD

Buy Now Datasheet
MEMS OSC XO 8.0000MHZ CMOS SMD

MEMS OSC XO 8.0000MHZ CMOS SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 1055575-DSC1003DL2-008.0000 150-DSC1003DL2-008.0000-ND DSC1003DL2-008.0000
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-VDFN Surface Mount; Surface Mount
Frequency 8 MHz 8 MHz
Frequency Stability 25 ppm 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data