Microchip Technology, Inc. Oscillators DSC1001DL5-125.0000

Description
MEMS OSC XO 125.0000MHZ CMOS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 125.0000MHZ CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1001DL5-125.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 125.0000MHZ CMOS SMD

MEMS OSC XO 125.0000MHZ CMOS SMD

Buy Now Datasheet
Crystals, Oscillators, Resonators -Oscillators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators -Oscillators
Crystals, Oscillators, Resonators -Oscillators
Manufacturer: Microchip Technology Category: Crystals, Oscillators, Resonators -Oscillators Series: DSC1001 Package: Tube Type: XO (Standard) Frequency: 125 MHz Product Status: Active Mounting Type: Surface Mount Mounting Type: 4-SMD, No Lead Operating Temperature: -40°C ~ 105°C

Manufacturer: Microchip Technology
Category: Crystals, Oscillators, Resonators -Oscillators
Series: DSC1001
Package: Tube
Type: XO (Standard)
Frequency: 125 MHz
Product Status: Active
Mounting Type: Surface Mount
Mounting Type: 4-SMD, No Lead
Operating Temperature: -40°C ~ 105°C

Buy Now Datasheet
MEMS OSC XO 125.0000MHZ CMOS SMD

MEMS OSC XO 125.0000MHZ CMOS SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators
Product Number 150-DSC1001DL5-125.0000-ND DSC1001DL5-125.0000
Product Name Oscillators Crystals, Oscillators, Resonators -Oscillators Oscillators
Oscillator Type XO XO; XO (Standard) XO; XO (Standard)
Package / Form Factor Surface Mount; 4-VDFN Surface Mount; Surface Mount
Frequency Stability 10 ppm
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - SN74LS629DRE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO (Dual)
Package / Form Factor Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
VCO / SURF MOUNT / RoHS - ROS-2490+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillators - 1473-1531-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details