Microchip Technology, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules DSC1001DL5-033.0000T

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Packaging: Bulk Part Status: Obsolete Function: Multiple, NonProgrammable Output: Ethernet Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Surface Mount Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Packaging: Bulk Part Status: Obsolete Function: Multiple, NonProgrammable Output: Ethernet Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Surface Mount Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Packaging: Bulk Part Status: Obsolete Function: Multiple, NonProgrammable Output: Ethernet Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Surface Mount Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Packaging: Bulk
Part Status: Obsolete
Function: Multiple, NonProgrammable
Output: Ethernet
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Mounting Type: Surface Mount
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

Precision Micropower CMOS Operational Amplifier - ALD1731ASAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers
50V 3.98GHz 8W Rf Amplifier - 860-QPA3908TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details