Microchip Technology, Inc. Crystals, Oscillators, Resonators -Oscillators DSC1001DL5-025.0000

Description
Category: Crystals, Oscillators, Resonators -Oscillators Manufacturer: Microchip Technology Series: DSC1001 Package: Tube Operating Temperature: -40°C ~ 105°C Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) Current - Supply (Disable) (Max): 15µA
Request a Quote Datasheet
Description
Category: Crystals, Oscillators, Resonators -Oscillators Manufacturer: Microchip Technology Series: DSC1001 Package: Tube Operating Temperature: -40°C ~ 105°C Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) Current - Supply (Disable) (Max): 15µA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators -Oscillators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators -Oscillators
Crystals, Oscillators, Resonators -Oscillators
Category: Crystals, Oscillators, Resonators -Oscillators Manufacturer: Microchip Technology Series: DSC1001 Package: Tube Operating Temperature: -40°C ~ 105°C Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) Current - Supply (Disable) (Max): 15µA

Category: Crystals, Oscillators, Resonators -Oscillators
Manufacturer: Microchip Technology
Series: DSC1001
Package: Tube
Operating Temperature: -40°C ~ 105°C
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.90mm)
Current - Supply (Disable) (Max): 15µA

Buy Now Datasheet
Oscillators - 150-DSC1001DL5-025.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 25.0000MHZ CMOS SMD

MEMS OSC XO 25.0000MHZ CMOS SMD

Buy Now Datasheet
MEMS OSC XO 25.0000MHZ CMOS SMD

MEMS OSC XO 25.0000MHZ CMOS SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 150-DSC1001DL5-025.0000-ND DSC1001DL5-025.0000
Product Name Crystals, Oscillators, Resonators -Oscillators Oscillators Oscillators
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-VDFN Surface Mount; Surface Mount
Oscillator Type XO XO; XO (Standard)
Frequency Stability 10 ppm 10 ppm
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-250-8-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
6 suppliers
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Oscillators - 336-2509-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
4 Pin Oscillator S5 Low EMI - S53305T-66.666-X-LE-2.0 - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5 Low EMI
Frequency 66.67 MHz
Frequency Stability 50 ppm
View Details