Microchip Technology, Inc. Crystals, Oscillators, Resonators -Oscillators DSC1001DL5-012.2880T

Description
Manufacturer: Microchip Technology Category: Crystals, Oscillators, Resonators -Oscillators Series: DSC1001 Package: Tape & Reel (TR) Product Status: Active Base Resonator: MEMS Type: XO (Standard) Frequency: 12.288 MHz Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Category: Crystals, Oscillators, Resonators -Oscillators Series: DSC1001 Package: Tape & Reel (TR) Product Status: Active Base Resonator: MEMS Type: XO (Standard) Frequency: 12.288 MHz Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators -Oscillators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators -Oscillators
Crystals, Oscillators, Resonators -Oscillators
Manufacturer: Microchip Technology Category: Crystals, Oscillators, Resonators -Oscillators Series: DSC1001 Package: Tape & Reel (TR) Product Status: Active Base Resonator: MEMS Type: XO (Standard) Frequency: 12.288 MHz Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead

Manufacturer: Microchip Technology
Category: Crystals, Oscillators, Resonators -Oscillators
Series: DSC1001
Package: Tape & Reel (TR)
Product Status: Active
Base Resonator: MEMS
Type: XO (Standard)
Frequency: 12.288 MHz
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 150-DSC1001DL5-012.2880T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 12.2880MHZ CMOS SMD

MEMS OSC XO 12.2880MHZ CMOS SMD

Buy Now Datasheet
MEMS OSC XO 12.2880MHZ CMOS SMD

MEMS OSC XO 12.2880MHZ CMOS SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 150-DSC1001DL5-012.2880T-ND DSC1001DL5-012.2880T
Product Name Crystals, Oscillators, Resonators -Oscillators Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-VDFN Surface Mount; Surface Mount
Frequency 12.29 MHz 12.29 MHz
Frequency Stability 10 ppm 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - DS1073M-80 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 80 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 863-510ABA125M000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S7 - S73305-25.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 25 MHz
Frequency Stability 50 ppm
View Details