Microchip Technology, Inc. Oscillators DSC1001DL5-012.2880

Description
MEMS OSC XO 12.2880MHZ CMOS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 12.2880MHZ CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1001DL5-012.2880-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 12.2880MHZ CMOS SMD

MEMS OSC XO 12.2880MHZ CMOS SMD

Buy Now Datasheet
Crystals, Oscillators, Resonators- Oscillators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators- Oscillators
Crystals, Oscillators, Resonators- Oscillators
Manufacturer: Microchip Technology Category: Crystals, Oscillators, Resonators- Oscillators Series: DSC1001 Package: Tube Product Status: Active Base Resonator: MEMS Type: XO (Standard) Frequency: 12.288 MHz Function: Standby (Power Down) Output: CMOS

Manufacturer: Microchip Technology
Category: Crystals, Oscillators, Resonators- Oscillators
Series: DSC1001
Package: Tube
Product Status: Active
Base Resonator: MEMS
Type: XO (Standard)
Frequency: 12.288 MHz
Function: Standby (Power Down)
Output: CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC1001DL5-012.2880-ND
Product Name Oscillators Crystals, Oscillators, Resonators- Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-VDFN
Frequency Stability 10 ppm
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1347557-CY2XF33LXC533T - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency Stability 35 ppm
View Details
2 suppliers
Surface Mount Crystals - ECS-.327-9-34QN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
4 suppliers