Microchip Technology, Inc. Oscillators - DSC1001DL2-049.5000T DSC1001DL2-049.5000T

Description
Manufacturer: Microchip Technology Win Source Part Number: 917537-DSC1001DL2-04 9.5000T Series: DSC1001 Operating Temperature Range: -40°C ~ 105°C Features: 49.5 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-VDFN Package: Reel - TR Package: 4-VDFN Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DSC1001DL2-049.5000T TR, DSC1001DL2-049.5000T -ND, DSC1001DL2-049.5000T CT, DSC1001DL2-049.5000T DKR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 917537-DSC1001DL2-04 9.5000T Series: DSC1001 Operating Temperature Range: -40°C ~ 105°C Features: 49.5 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-VDFN Package: Reel - TR Package: 4-VDFN Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DSC1001DL2-049.5000T TR, DSC1001DL2-049.5000T -ND, DSC1001DL2-049.5000T CT, DSC1001DL2-049.5000T DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1001DL2-049.5000T - 917537-DSC1001DL2-049.5000T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1001DL2-049.5000T
917537-DSC1001DL2-049.5000T
Oscillators - DSC1001DL2-049.5000T 917537-DSC1001DL2-049.5000T
Manufacturer: Microchip Technology Win Source Part Number: 917537-DSC1001DL2-04 9.5000T Series: DSC1001 Operating Temperature Range: -40°C ~ 105°C Features: 49.5 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-VDFN Package: Reel - TR Package: 4-VDFN Mounting: Surface Mount Family Name: DSC1001 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DSC1001DL2-049.5000T TR, DSC1001DL2-049.5000T -ND, DSC1001DL2-049.5000T CT, DSC1001DL2-049.5000T DKR

Manufacturer: Microchip Technology
Win Source Part Number: 917537-DSC1001DL2-049.5000T
Series: DSC1001
Operating Temperature Range: -40°C ~ 105°C
Features: 49.5 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-VDFN
Package: Reel - TR
Package: 4-VDFN
Mounting: Surface Mount
Family Name: DSC1001
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DSC1001DL2-049.5000TTR, DSC1001DL2-049.5000T-ND, DSC1001DL2-049.5000TCT, DSC1001DL2-049.5000TDKR

Buy Now Datasheet
Oscillators - 150-DSC1001DL2-049.5000T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 49.5000MHZ CMOS SMD

MEMS OSC XO 49.5000MHZ CMOS SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 917537-DSC1001DL2-049.5000T 150-DSC1001DL2-049.5000T-ND
Product Name Oscillators - DSC1001DL2-049.5000T Oscillators
Package / Form Factor Surface Mount Surface Mount; 4-VDFN
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960514P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor DIP-14
Features / Standards RoHS
View Details
Oscillator Crystal - 510ABB92M4000BAG - Richardson RFPD
Specs
Frequency 92.4 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Surface Mount Oscillators - ECOC-2522-12.800-3FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers