MEMS OSC XO 50.0000MHZ CMOS SMD
Win Source Part Number: 1366428-DSC1001DI5-0
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 38 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: DSC1001
Package: Tube
Product Status: Active
Frequency: 50 MHz
Package / Case: 4-SMD, No Lead
Base Product Number: DSC1001
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Ratings: AEC-Q100
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Enable/Disable
Voltage - Supply: 1.8V ~ 3.3V
Current - Supply (Max): 7.2mA
Base Resonator: MEMS
Output: CMOS
Frequency Stability: ±10ppm
Current - Supply (Disable) (Max): 15µA
MEMS OSC XO 50.0000MHZ CMOS SMD
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 150-DSC1001DI5-050.0000-ND | 1366428-DSC1001DI5-050.0000 | DSC1001DI5-050.0000 |
| Product Name | Oscillators | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Oscillator Type | XO | XO; XO (Standard) | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 4-VDFN | 4-SMD, No Lead | Surface Mount; Surface Mount |
| Frequency Stability | 10 ppm | 10 ppm | 10 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |