Microchip Technology, Inc. Boxes, Enclosures, Racks - Rack Thermal Management DSC1001DI2-050.0000T

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Boxes, Enclosures, Racks>Rack Thermal Management Packaging: Bulk Part Status: Obsolete Frequency: 330kHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Fixed
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Boxes, Enclosures, Racks>Rack Thermal Management Packaging: Bulk Part Status: Obsolete Frequency: 330kHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Rack Thermal Management - DSC1001DI2-050.0000T - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Thermal Management
DSC1001DI2-050.0000T
Boxes, Enclosures, Racks - Rack Thermal Management DSC1001DI2-050.0000T
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Boxes, Enclosures, Racks>Rack Thermal Management Packaging: Bulk Part Status: Obsolete Frequency: 330kHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Fixed

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Boxes, Enclosures, Racks>Rack Thermal Management
Packaging: Bulk
Part Status: Obsolete
Frequency: 330kHz
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Frequency Stability: ±10ppm
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Mounting Type: Fixed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number DSC1001DI2-050.0000T
Product Name Boxes, Enclosures, Racks - Rack Thermal Management
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details