MEMS OSC XO 38.4000MHZ CMOS SMD
Win Source Part Number: 1284901-DSC1001DI2-0
Category: Crystals, Oscillators, Resonators>Oscillato
Series: DSC1001
Type: XO (Standard)
Package: Tube
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 140
Mounting: SMD (SMT)
Ratings: AEC-Q100
Frequency: 38.4 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 7.2mA
Current - Supply (Disable) (Max): 15µA
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-4976-5,DSC1001DI
Base Product Number: DSC1001
MEMS OSC XO 38.4000MHZ CMOS SMD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 150-DSC1001DI2-038.4000-ND | 1284901-DSC1001DI2-038.4000 | DSC1001DI2-038.4000 |
| Product Name | Oscillators | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Oscillator Type | XO | XO; XO (Standard) | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 4-VDFN | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Frequency Stability | 25 ppm | 25 ppm | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |