Microchip Technology, Inc. Oscillators DSC1001DI2-028.6363

Description
MEMS OSC XO 28.6363MHZ CMOS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 28.6363MHZ CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1001DI2-028.6363-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 28.6363MHZ CMOS SMD

MEMS OSC XO 28.6363MHZ CMOS SMD

Buy Now Datasheet
MEMS OSC XO 28.6363MHZ CMOS SMD

MEMS OSC XO 28.6363MHZ CMOS SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number 150-DSC1001DI2-028.6363-ND DSC1001DI2-028.6363
Product Name Oscillators Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-VDFN Surface Mount; Surface Mount
Frequency Stability 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECS-1612MV-120-GM-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
SN74LS624 Voltage-controlled oscillator - SN74LS624DR - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
3 suppliers