MEMS OSC XO 26.0000MHZ CMOS SMD
Manufacturer: Microchip Technology
Category: Crystals, Oscillators, Resonators -Oscillators
Series: DSC1001
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Resonator: MEMS
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.90mm)
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 150-DSC1001DI2-026.0000T-ND | |
| Product Name | Oscillators | Crystals, Oscillators, Resonators -Oscillators |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-VDFN | 4-SMD, No Lead |
| Frequency Stability | 25 ppm |